EN
  • EN
  • DE

TC54VN4602EMB713

Part No TC54VN4602EMB713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 985607-TC54VN4602EMB713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN4602EMB713 CAD Model

Description

The TC54VN4602EMB713 is a versatile voltage detector from Microchip Technology, designed for applications requiring precise monitoring of power supply voltages. This device is particularly suitable for battery-powered equipment, where maintaining the correct operating voltage is crucial for ensuring consistent performance and longevity.

Key Features:

  • High Accuracy: The TC54VN4602EMB713 boasts a detection voltage accuracy of ±2%, providing reliable monitoring for systems that cannot tolerate significant voltage deviations.
  • Low Power Consumption: With a quiescent current of just 1 µA, it is an ideal solution for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various power supply configurations and ensuring versatility across multiple platforms.
  • Adjustable Voltage Threshold: The voltage detection threshold is factory-programmed and can be set according to the specific needs of the application, providing tailored protection against under-voltage conditions.
  • Compact SOT-23 Packaging: The small footprint of the SOT-23 package makes the TC54VN4602EMB713 an excellent choice for space-constrained applications without compromising on performance.

Applications:

The TC54VN4602EMB713 is suitable for a wide array of applications, including:

  • Portable and wearable devices
  • Power supply monitoring in consumer electronics
  • Automotive systems
  • Industrial control circuits
  • Microprocessor reset circuits

Product Specifications:

Parameter Value
Package Type SOT-23
Operating Temperature -40°C to +85°C
Detection Voltage Programmable
Supply Current 1 µA (typical)

The Microchip Technology TC54VN4602EMB713 is an essential component for any design engineer looking to incorporate a reliable voltage monitoring solution into their electronic products. Its combination of accuracy, low power consumption, and programmable features make it a top choice for maintaining system integrity across a multitude of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess