EN
  • EN
  • DE

TC620CVOA713

Part No TC620CVOA713
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description 5V, Dual Trip Point Temperature Sensors | IC TEMP SNSR 5V DUAL TRIP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Maximum) 1mA
Output Type Push-Pull
Output Active High
Output Function OverTemp, UnderTemp
Selectable Hysteresis Yes
Supply Voltage (V) 4.5V ~ 18V
Supply Current 270μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264772-TC620CVOA713
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC620CVOA713 CAD Model

Description

The TC620CVOA713 is a robust and precise temperature sensor from Microchip Technology, designed to provide reliable temperature readings in a variety of applications. This high-performance sensor is an integral component for systems requiring temperature monitoring and control, making it ideal for industrial, automotive, and consumer electronics markets.

Key Features

  • Dual Thermal Watchdog: The TC620CVOA713 is equipped with two temperature-sensing elements that provide alerts when user-defined temperature thresholds are exceeded. This feature enhances system safety and reliability by enabling protective measures in case of abnormal temperature conditions.
  • Programmable Temperature Range: Users can program the temperature detection range to suit specific requirements, offering flexibility for a broad spectrum of applications.
  • High Accuracy: With its precision sensing capabilities, the TC620CVOA713 offers accurate temperature measurements, ensuring optimal performance and efficiency of the system it is monitoring.
  • Low Power Consumption: Designed to operate with minimal power, this temperature sensor is suitable for battery-powered devices where power conservation is crucial.
  • Robust Design: The sensor is built to withstand harsh environments, making it reliable for use in conditions where other sensors might fail.
  • Easy Integration: With its small form factor and compatibility with standard interfaces, the TC620CVOA713 can be easily integrated into existing designs without the need for significant modifications.

Applications

The TC620CVOA713 is versatile and can be used across various domains, including:

  • Industrial control systems
  • Automotive systems
  • Personal computers and servers
  • Consumer electronics
  • Medical devices

Technical Specifications

The TC620CVOA713 operates over a temperature range of -40°C to +125°C, with a supply voltage range of 4.5V to 5.5V. It is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications.

For designers and engineers looking for a reliable temperature monitoring solution, the TC620CVOA713 from Microchip Technology offers the perfect blend of precision, durability, and flexibility.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3262 $53.2620
23+ $4.3702 $100.5146
36+ $4.2336 $152.4096
49+ $4.0971 $200.7579
64+ $3.9605 $253.4720
85+ $3.5508 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,051 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess