EN
  • EN
  • DE

TC622COA

Part No TC622COA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR PROG 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5°C
Output Type Push-Pull
Output Active High
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Supply Voltage - Operating 4.5 V to 18 V
Operating Supply Current 600μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106035-TC622COA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC622COA CAD Model

Description

Microchip Technology's TC622COA: A High-Performance Temperature Sensor

The TC622COA is a precision temperature sensor from Microchip Technology, a leader in microcontroller and analog semiconductors. This sensor is designed to offer reliable and accurate temperature monitoring, making it an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and automotive solutions.

Key Features:

  • Wide Temperature Range: The TC622COA is capable of measuring temperatures from -40°C to +125°C, providing versatility for different operating environments.
  • High Accuracy: This sensor ensures precise temperature readings, with an accuracy of ±1°C, which is critical for applications that demand exact temperature control and monitoring.
  • Supply Voltage: It operates at a supply voltage range of 3.0V to 5.5V, making it suitable for use with various electronic devices and systems.
  • Low Power Consumption: The TC622COA is optimized for low power consumption, which is essential for battery-powered applications and helps to extend the life of the device.
  • Output Type: The device offers an active low output that can be easily interfaced with other components in a system, such as microcontrollers and ADCs.
  • Packaging: Available in an 8-pin SOIC package, the TC622COA is compact and can be easily integrated into space-constrained designs.

Applications:

The TC622COA is versatile and can be used across various domains, including:

  • Thermal Protection for Industrial Equipment
  • Temperature Monitoring in Consumer Electronics
  • Automotive Systems where Temperature Control is Critical
  • Portable Battery-Powered Devices
  • Environmental Monitoring Systems

Conclusion:

Microchip Technology's TC622COA temperature sensor is a reliable, high-accuracy component that provides critical temperature data for a multitude of applications. Its low power consumption and wide operating temperature range make it an excellent choice for designers looking to incorporate temperature sensing into their systems with minimal impact on power budgets and physical space. The TC622COA is a testament to Microchip's commitment to providing high-quality, versatile semiconductor products.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess