EN
  • EN
  • DE

TC623CEOA713

Part No TC623CEOA713
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR 3V DUAL TRIP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Max) 1mA
Output Type Push-Pull
Output Active High
Output Function OverTemp, UnderTemp
Selectable Hysteresis No
Supply Voltage - Operating 2.7 V to 4.5 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052629-TC623CEOA713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC623CEOA713 CAD Model

Description

Microchip Technology TC623CEOA713 Overview

The TC623CEOA713 is a versatile and efficient temperature sensor from Microchip Technology, designed to cater to a wide array of applications that require precise temperature monitoring and control. This temperature sensor is a pivotal component in systems where thermal management is critical, such as in computing devices, consumer electronics, automotive systems, and industrial equipment.

At the heart of the TC623CEOA713 lies a solid-state temperature sensor with a programmable temperature threshold and hysteresis setting. This feature allows designers to set specific temperature thresholds that, when exceeded, can trigger a system response such as activating a cooling fan or issuing an alert. The hysteresis setting helps prevent rapid on-off cycling of the output, ensuring a more stable temperature control.

The device operates over a temperature range of -40°C to +125°C, making it suitable for environments that experience extreme temperatures. It has a digital output that can be configured as either an active-high or active-low, providing flexibility in interfacing with other components within a system. The output remains active as long as the sensed temperature is above the programmed threshold, providing a simple yet effective way to manage thermal conditions.

The TC623CEOA713 comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for compact designs that cannot afford to sacrifice precision or quality.

With its low power consumption, the TC623CEOA713 is also an energy-efficient solution, contributing to the overall energy management and sustainability goals of the systems it is integrated into. Whether you are designing a high-performance computing platform, a robust automotive system, or a sensitive industrial control unit, the TC623CEOA713 from Microchip Technology is engineered to deliver reliable and accurate temperature sensing performance.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Maxim Integrated
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess