EN
  • EN
  • DE

TC647BEUA

Part No TC647BEUA
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Series FanSense™
Package Tube
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Technology -
Step Resolution -
Applications Fan Controller
Current - Output -
Voltage - Supply 3V ~ 5.5V
Voltage - Load -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC647
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1372129-TC647BEUA
Ultra Librarian 3D Model Ultra Librarian TC647BEUA CAD Model

Description

Microchip Technology TC647BEUA - Intelligent Fan Speed Controller

The TC647BEUA from Microchip Technology is a sophisticated fan speed controller integrated circuit designed to manage and optimize the performance of brushless DC fans. This device is part of Microchip's extensive portfolio of thermal management solutions, catering to the growing demand for efficient and reliable cooling systems in electronic applications.

Key Features:

  • Temperature Proportional Fan Speed Control: The TC647BEUA dynamically adjusts the fan speed in response to the measured temperature, ensuring optimal cooling and acoustic performance.
  • Energy Efficient: By adjusting the fan speed to the cooling requirement, the device reduces power consumption, resulting in energy savings and extended fan life.
  • Voltage Operation Range: The device operates over a wide voltage range of 3.0V to 5.5V, making it suitable for various applications.
  • FanSense™ Technology: Featuring Microchip's proprietary FanSense™ technology, the TC647BEUA provides built-in protection against fan fault conditions, enhancing the reliability of the overall system.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from excessive temperature conditions.

Applications:

The TC647BEUA is versatile and can be used in a wide range of applications, including:

  • Desktop and Notebook Computers
  • Telecommunications Systems
  • Networking Equipment
  • Consumer Electronics
  • Power Supplies
  • Any Thermal Management Application Requiring Fan Control

Package and Availability:

The device is offered in an 8-pin MSOP (Micro Small Outline Package) that is both compact and space-efficient, ideal for designs where board space is at a premium. The TC647BEUA is available for order and can be sourced through Microchip Technology's distribution channels.

Conclusion:

With its advanced features and reliable performance, the TC647BEUA stands out as a smart solution for thermal management. Its ability to control fan speed based on temperature changes, coupled with energy-saving benefits and protective measures, makes it an essential component for any system requiring efficient cooling.

You May Also Be Interested in

Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess