EN
  • EN
  • DE

TC6501P085VCTTRG

Part No TC6501P085VCTTRG
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWTCH OPEN DRAIN SOT23A5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 17μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 113931-TC6501P085VCTTRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P085VCTTRG CAD Model

Description

Microchip Technology TC6501P085VCTTRG Temperature Sensor

The TC6501P085VCTTRG is a high-precision temperature sensor from Microchip Technology, designed to provide accurate temperature readings in a wide range of applications. This sensor is part of the TC6501 series, which is known for its reliability and performance in temperature monitoring tasks.

With an operating temperature range from -40°C to +125°C, the TC6501P085VCTTRG is suitable for use in environments that experience extreme temperature conditions. It features a linearized output that provides a direct analog voltage output proportional to the temperature, making it easy to interface with analog-to-digital converters (ADCs) and microcontrollers.

The sensor has an impressive accuracy of ±0.5°C, ensuring precise temperature readings without the need for extensive calibration. This level of accuracy is maintained across the entire operating temperature range, which is essential for critical applications where temperature monitoring is vital for the performance and safety of the system.

The TC6501P085VCTTRG comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small form factor allows for easy integration into a variety of electronic systems, including consumer electronics, automotive systems, and industrial controls.

Key features of the TC6501P085VCTTRG include:

  • Wide operating temperature range (-40°C to +125°C)
  • High accuracy (±0.5°C)
  • Linear voltage output for easy interfacing
  • Low power consumption for energy-efficient operation
  • Small SOT-23-5 package for space-saving design
  • Stable performance across the full temperature range

Whether you are developing climate control systems, battery management systems, or any other temperature-sensitive application, the TC6501P085VCTTRG temperature sensor from Microchip Technology is an excellent choice for reliable and precise temperature monitoring.

As a product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, you can be assured of the TC6501P085VCTTRG's quality and support from a reputable manufacturer.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess