EN
  • EN
  • DE

TC6501P105VCT

Part No TC6501P105VCT
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description Ultra Small Temperature Switches with Pin Selectable Hysteresis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264794-TC6501P105VCT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P105VCT CAD Model

Description

Microchip Technology TC6501P105VCT Precision Temperature Sensor

The Microchip Technology TC6501P105VCT is an advanced, high-precision temperature sensor designed to provide accurate temperature measurements in a wide range of applications. This sensor is part of Microchip's extensive portfolio of thermal management solutions, which are well-suited for electronic systems requiring reliable temperature monitoring and control.

The TC6501P105VCT sensor operates over a temperature range of -40°C to +125°C, making it an ideal choice for various environments, from industrial to commercial settings. It offers a typical accuracy of ±0.5°C, ensuring precise readings that are crucial for maintaining system stability and performance.

One of the key features of this sensor is its analog output, which provides a linear voltage output that is proportional to the temperature. This allows for easy interfacing with analog-to-digital converters (ADCs), microcontrollers, and other circuitry. The output voltage ranges from 100mV at -40°C to 1.75V at +125°C, with a scale factor of 10mV/°C.

The TC6501P105VCT comes in a compact SOT-23-5 package, which is well-suited for space-constrained applications. Its small footprint and low power consumption make it an excellent choice for portable devices, battery-operated applications, and other systems where efficiency is paramount.

Designed with reliability in mind, the TC6501P105VCT features low supply voltage operation from 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems. Additionally, it offers excellent power supply rejection, ensuring stable operation even in the presence of supply voltage variations.

Applications for this temperature sensor include but are not limited to, thermal protection circuits, environmental control systems, computer thermal monitoring, and battery management systems. Its ease of use, combined with high accuracy and stability, makes the TC6501P105VCT a superior choice for designers looking to implement effective thermal management within their electronic systems.

Overall, the Microchip Technology TC6501P105VCT is a robust and precise solution for temperature sensing requirements, backed by the quality and support that Microchip is known for.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $10.3384
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Qualcomm
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,963 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess