EN
  • EN
  • DE

TC6501P120VCTTR

Part No TC6501P120VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH OD 120C SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 120°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 17μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 052630-TC6501P120VCTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P120VCTTR CAD Model

Description

Microchip Technology TC6501P120VCTTR Temperature Sensor

The TC6501P120VCTTR is a precision temperature sensor from Microchip Technology, designed to provide accurate temperature readings in a compact and efficient package. This sensor is part of the TC6501 series, which is known for its reliability and versatility in various applications where temperature monitoring is critical.

Key Features

  • Accuracy: The TC6501P120VCTTR offers high accuracy with a typical error of ±0.5°C, ensuring precise temperature measurements for your applications.
  • Voltage Range: It operates at a nominal supply voltage of 2.7V to 5.5V, making it suitable for a wide range of electronic devices and systems.
  • Output: The sensor provides an analog output that is proportional to the temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or directly read by a microcontroller.
  • Low Power Consumption: Designed for energy efficiency, the TC6501P120VCTTR is ideal for battery-powered devices, with its low operating current helping to extend battery life.
  • Package: The sensor comes in a small 5-pin SOT-23 package, which is perfect for space-constrained applications without compromising performance.

Applications

The TC6501P120VCTTR is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial control systems where precision temperature monitoring is necessary
  • Medical devices that require consistent and accurate temperature readings
  • Automotive systems for in-cabin temperature control or battery temperature monitoring
  • Environmental monitoring equipment

Product Specifications

The TC6501P120VCTTR has the following specifications:

  • Temperature Range: -40°C to +125°C
  • Package / Case: SOT-23-5
  • Mounting Type: Surface Mount
  • Product Category: Board Mount Temperature Sensors

With its precision, low power consumption, and small form factor, the TC6501P120VCTTR from Microchip Technology is an excellent choice for designers and engineers looking to integrate a reliable temperature sensor into their projects.

You May Also Be Interested in

Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess