EN
  • EN
  • DE

TC6502P085VCTTR

Part No TC6502P085VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWTCH PUSH/PULL SOT23A-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 17μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 114234-TC6502P085VCTTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC6502P085VCTTR CAD Model

Description

Microchip Technology TC6502P085VCTTR

The TC6502P085VCTTR is a high-precision, low-power, CMOS temperature sensor from Microchip Technology, designed to provide accurate temperature readings with minimal power consumption. This advanced sensor is an ideal solution for a wide range of applications, including consumer electronics, industrial systems, and portable devices where temperature monitoring is crucial for performance and safety.

This temperature sensor operates over a wide range of temperatures, from -40°C to +125°C, ensuring versatility across various environments. Its high level of accuracy, typically ±0.5°C, allows for precise temperature monitoring, which is critical for maintaining the optimal operation of electronic systems. The sensor's low operating current, typically 35 µA, makes it suitable for battery-powered applications where energy efficiency is a priority.

The TC6502P085VCTTR comes in a compact 5-pin SOT-23 package, making it easy to integrate into space-constrained designs. The device offers an active-low RESET output, which provides a reset signal to the host microcontroller when the measured temperature crosses the programmed threshold. This feature is particularly useful for implementing protective measures in response to abnormal temperature conditions.

With a supply voltage range of 2.7V to 5.5V, the TC6502P085VCTTR is flexible enough to accommodate various power supply configurations. The sensor also includes a shutdown mode that reduces the supply current to a mere 0.5 µA, further conserving power when temperature monitoring is not required.

Microchip Technology's TC6502P085VCTTR temperature sensor is available in tape and reel packaging, making it suitable for automated assembly processes. Its robust design and reliability make it a smart choice for engineers and designers looking to incorporate accurate temperature sensing into their projects with minimal impact on battery life and system size.

Overall, the TC6502P085VCTTR is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry, helping to enhance system performance and efficiency across a broad spectrum of applications.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $1.8619
Maxim Integrated
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess