EN
  • EN
  • DE

TC7117ACKW

Part No TC7117ACKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LED DVR 44-MQFP / 1-Channel Single ADC Dual Slope 3 1/2Digit LED 44-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 796451-TC7117ACKW
Popularity Medium
Supply and Demand Status Limited
Family Name TC7117
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TC7117ACKW CAD Model

Description

The TC7117ACKW is a high-performance, analog-to-digital converter (ADC) from Microchip Technology, designed with precision and user-friendliness in mind. This device is particularly suited for applications requiring a direct display interface, as it integrates a 3½ digit, 7-segment, LED decoder-driver, allowing for direct connection to a 7-segment display.

Key Features

  • High Resolution: The TC7117ACKW features a 3½ digit resolution, providing precise measurement capabilities suitable for a wide range of applications.
  • Direct Display Drive: Its internal 7-segment decoders, digit drivers, and display control circuitry allow for direct driving of LED displays, simplifying the design process.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power requirements, making it ideal for battery-operated equipment.
  • Auto-Zero Function: The ADC offers an auto-zero function to ensure offset errors are minimized, enhancing the accuracy of measurements.
  • Differential Inputs: It provides differential analog inputs, increasing the device's immunity to common-mode noise and improving the quality of the signal conversion.
  • Overrange and Underrange Indications: The device can indicate overrange and underrange conditions, which can be critical for monitoring and control applications.

Applications

The versatility of the TC7117ACKW makes it an excellent choice for a variety of applications, including:

  • Portable Instrumentation
  • Digital Panel Meters
  • Temperature Measurement Systems
  • Process Control Systems
  • Battery-operated Systems

Technical Specifications

With a package type of CKW, the TC7117ACKW is encapsulated in a windowed ceramic dual in-line package, allowing for exposure to ultraviolet light for erasure and reprogramming. This feature is particularly useful for prototyping and debugging phases of product development.

Microchip Technology's commitment to quality and performance is embodied in the TC7117ACKW, making it a reliable choice for designers looking to integrate a high-performance ADC with a direct display interface into their systems.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0942 $64.3768
9+ $13.2055 $118.8495
14+ $12.7928 $179.0992
19+ $12.3801 $235.2219
25+ $11.9676 $299.1900
33+ $10.7295 $354.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 459 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess