Product Overview: PCF2113DU/F4
The PCF2113DU/F4 is a state-of-the-art LCD driver integrated circuit produced by NXP Semiconductors. This compact and versatile chip is specifically designed to drive small to medium-sized Liquid Crystal Displays (LCDs) with low multiplex rates. It is an ideal component for applications requiring alphanumeric displays, such as handheld devices, instrumentation panels, and consumer electronics.
Key Features
- Multiplex Rate: The PCF2113DU/F4 supports various multiplex rates, providing flexibility for different types of LCD panels.
- Display Data RAM: Equipped with an on-chip Display Data RAM (DDRAM), it facilitates easy manipulation of display data without the need for external memory components.
- Interface Options: It offers multiple interface options, including I2C and SPI, allowing for simple communication with microcontrollers and other digital systems.
- On-Board Character Generator: The chip includes a built-in character generator, which simplifies the process of rendering text on the display.
- Low Power Consumption: Designed for battery-powered applications, the PCF2113DU/F4 operates with minimal power consumption, extending the life of the product it is used in.
- Extended Temperature Range: It is capable of operating across a wide temperature range, making it suitable for use in harsh environmental conditions.
Applications
The PCF2113DU/F4 is widely used in various applications where a reliable and clear display interface is required. Some of its common applications include:
- Portable Instruments
- Medical Devices
- Industrial Control Systems
- Home Appliances
- Automotive Dashboards
Technical Specifications
Property
Value
Supply Voltage
2.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package
SMD
Interface
I2C, SPI
Overall, the PCF2113DU/F4 from NXP is a robust and efficient solution for driving LCDs in a multitude of electronic products. Its rich feature set and ease of integration make it a popular choice among engineers and product designers.