EN
  • EN
  • DE

TC7662BEOA713

Part No TC7662BEOA713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 20MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC7662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC7662BEOA713CT-NDR, TC7662BEOA713CT, TC7662BEOA713TR, TC7662BEOA713TR-NDR, TC7662BEOA713RCT, TC7662BEOA713RTR, TC7662BEOA713RTR-ND, TC7662BEOA713DKR, TC7662BEOA713RCT-ND
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936206-TC7662BEOA713
Ultra Librarian 3D Model Ultra Librarian TC7662BEOA713 CAD Model

Description

The TC7662BEOA713 is a high-performance, versatile voltage converter manufactured by Microchip Technology. This integrated circuit is designed to provide reliable and efficient voltage conversion solutions for a wide range of applications, including but not limited to, portable devices, instrumentation, and digital circuits that require a negative supply voltage.

Key Features:

  • Charge Pump Voltage Inverter: The TC7662BEOA713 operates as a charge pump voltage inverter, capable of converting a positive voltage in the range of +1.5V to +15V to a corresponding negative voltage, offering flexibility for various design requirements.
  • High Power Efficiency: Designed for high power efficiency, this voltage converter minimizes power loss, making it ideal for battery-operated devices where power conservation is critical.
  • Low Power Consumption: The device features a quiescent current of only 100 µA (typical), which contributes to the overall low power consumption of the systems it is integrated into.
  • High Output Current: The TC7662BEOA713 is capable of delivering an output current of up to 40 mA, suitable for a variety of low-power applications.
  • Wide Operating Temperature Range: It can reliably operate over a wide temperature range from -40°C to +85°C, ensuring performance in diverse environmental conditions.
  • Package Type: The device comes in an 8-pin SOIC package, which is widely used and easy to integrate into different PCB layouts.

Applications:

The versatility of the TC7662BEOA713 makes it an excellent choice for a variety of applications, including:

  • Portable battery-powered devices
  • Operational amplifier power supplies
  • Memory backup circuits
  • Interface power supply conversions
  • Negative voltage generation for analog-to-digital converters and sensors

Overall, the TC7662BEOA713 from Microchip Technology is a robust, efficient, and versatile voltage converter that addresses a broad spectrum of power management challenges, making it a valuable component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4366 $50.2810
85+ $1.1787 $100.1895
135+ $1.1419 $154.1565
185+ $1.1051 $204.4435
235+ $1.0682 $251.0270
315+ $0.9577 $301.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess