EN
  • EN
  • DE

TCM809MVNB713

Part No TCM809MVNB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 4.38V SOT23B-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 032030-TCM809MVNB713
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM809MVNB713 CAD Model

Description

TCM809MVNB713 Voltage Supervisor by Microchip Technology

The TCM809MVNB713 is a highly reliable voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to maintain system integrity by monitoring the power supply voltage of digital systems and providing a reset signal to the host processor when necessary, ensuring proper operation during power-up, power-down, and brown-out conditions.

The TCM809MVNB713 operates with a nominal threshold voltage of 2.63V, making it suitable for low-voltage applications including microcontrollers, microprocessors, and other digital systems that require voltage supervision. It features an active-low RESET output, which remains asserted until the V<sub>CC voltage exceeds the reset threshold voltage and for a period after V<sub>CC has risen above the reset threshold to ensure the system has stabilized.

Key Features:

  • Precision Monitoring: Offers precise monitoring of the 2.63V voltage threshold, ensuring devices operate within their intended voltage ranges.
  • Low Power Consumption: Designed for energy efficiency, it consumes minimal power, making it ideal for battery-operated applications.
  • Reset Timeout: Features a reset timeout delay of 140 ms (minimum), providing ample time for the system to recover before the processor restarts.
  • High Accuracy: Delivers high threshold accuracy of ±1.5%, which is critical for reliable operation and system stability.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Packaging: Available in a compact SOT-23-3 package, which is ideal for space-constrained applications.

The TCM809MVNB713 voltage supervisor's robust design ensures that it is a solid choice for systems that cannot tolerate voltage excursions without proper reset signaling. Its small footprint and low power consumption make it an excellent choice for portable devices, automotive electronics, and other applications where reliability and power efficiency are paramount.

For designers and engineers looking for a dependable voltage supervisor to safeguard their digital systems, the TCM809MVNB713 from Microchip Technology offers a perfect blend of performance, precision, and reliability.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1428 $51.4260
110+ $0.9377 $103.1470
170+ $0.9084 $154.4280
230+ $0.8791 $202.1930
295+ $0.8498 $250.6910
395+ $0.7619 $300.9505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,553 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess