EN
  • EN
  • DE

MAX637ACSA+T

Part No MAX637ACSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV ADJ/-15V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) -1.31V (-15V)
Maximum Output Voltage -15V
Output Current 200mA
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070226-MAX637ACSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX637ACSA+T CAD Model

Description

Product Overview: MAX637ACSA+T by Maxim Integrated

The MAX637ACSA+T is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated, a leading company in the development of innovative analog and mixed-signal products. This regulator is specifically engineered to provide a stable and reliable power supply for a wide range of applications, including portable devices, microprocessors, and other sensitive electronic equipment.

With an output voltage of 5V, the MAX637ACSA+T is capable of delivering an output current of up to 200mA. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an ideal choice for battery-powered applications where maximizing battery life is crucial.

Key Features:

  • Output Voltage: Fixed 5V output to provide a stable power source.
  • Output Current: Capable of supplying up to 200mA, suitable for a variety of low-power applications.
  • Low Dropout Voltage: Minimizes power loss and improves efficiency, especially in battery-operated devices.
  • High Accuracy: Maintains tight voltage regulation, ensuring the connected device operates within its optimal voltage range.
  • Thermal Overload Protection: Protects the regulator and the device from damage due to overheating.
  • Short Circuit Protection: Shields the device from potential damage caused by short circuits.
  • Low Noise: Designed to produce minimal noise, making it suitable for noise-sensitive applications such as audio or RF circuits.
  • Package: Available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

The MAX637ACSA+T also features a shutdown mode that significantly reduces power consumption when the device is not in use, further extending battery life. This feature, along with its small footprint and robust protection mechanisms, makes it a versatile component in the design of efficient and reliable electronic systems.

Whether you are designing a new piece of equipment or looking to improve the power management in an existing device, the MAX637ACSA+T from Maxim Integrated offers a combination of performance, efficiency, and reliability that can help you achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess