EN
  • EN
  • DE

LT1424CN8-5#PBF

Part No LT1424CN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 5V 8DIP / Conv DC-DC 3V to 20V Step Up Single-Out 5V 0.4A 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.8V
Voltage Input MAX 20V
Output Voltage 5V
Output Current 400mA
Frequency - Switching 285kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780439-LT1424CN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1424
Introduction Date May 28, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1424CN8-5#PBF CAD Model

Description

The LT1424CN8-5#PBF is a high-quality product from Linear Technology, which is a subsidiary of Analog Devices. This component is a step-up DC/DC converter with a fixed 5V output voltage. It is designed to provide a simple and efficient solution for applications that require a stable and regulated voltage from a lower voltage source.

Key Features

  • Fixed 5V Output: The LT1424CN8-5#PBF provides a steady 5-volt output, making it ideal for powering digital circuits that require a precise voltage level.
  • High Efficiency: With its advanced design, this converter offers high efficiency, which is crucial for battery-powered devices, as it extends the battery life by minimizing power loss.
  • Wide Input Voltage Range: It can operate with an input voltage range of 1.8V to 10V, accommodating a variety of power sources and ensuring versatility in different application environments.
  • Integrated Shutdown: The device features an integrated shutdown function, allowing the converter to be turned off, thus reducing power consumption when not in use.
  • Low Quiescent Current: The quiescent current is low, which is beneficial for portable applications where conserving power is essential.
  • Thermal Protection: It includes thermal shutdown protection, which prevents the device from overheating, thus ensuring reliability and a longer operational lifespan.

Applications

The LT1424CN8-5#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Embedded Systems
  • Power Backup Systems

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability. The LT1424CN8-5#PBF is no exception, as it is manufactured to the highest standards to ensure consistent performance and durability. The product is available in an 8-pin DIP package, which is easy to integrate into a wide range of electronic assemblies.

Ordering Information

The part number LT1424CN8-5#PBF is the specific identifier for this 5V output DC/DC converter from Linear Technology. When ordering, ensure that this part number is used to receive the exact product described.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess