EN
  • EN
  • DE

TCM809SENBT13

Part No TCM809SENBT13
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 215425-TCM809SENBT13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM809SENBT13 CAD Model

Description

Microchip Technology TCM809SENBT13 Voltage Supervisor

The TCM809SENBT13 from Microchip Technology is a highly reliable voltage supervisor device designed to enhance the performance and safety of your electronic systems. This compact and efficient component is pivotal for systems that require precise voltage monitoring to avoid the detrimental effects of unpredictable voltage fluctuations.

The TCM809SENBT13 is a part of Microchip's TCM809 series, which is known for its ability to monitor the system voltage and assert a reset signal whenever necessary. This reset signal ensures that the microcontroller, microprocessor, or digital system it is connected to initializes in a known state during power-up, power-down, or brown-out conditions.

Key features of the TCM809SENBT13 include:

  • Operating Voltage Range: This device supports a wide operating voltage range, making it suitable for various applications.
  • Reset Threshold Accuracy: It offers a high degree of accuracy in monitoring voltage thresholds, ensuring reliable operation and protection for sensitive electronic circuits.
  • Low Power Consumption: With its low power consumption, the TCM809SENBT13 is an ideal choice for battery-operated devices where power efficiency is crucial.
  • Compact SOT-23 Packaging: The small footprint of the SOT-23 package allows for space-saving on PCB designs, making it perfect for compact electronic assemblies.
  • Reset Time Delay: The built-in time delay feature provides a predictable period before the reset condition is deasserted, allowing the system sufficient time for stabilization.
  • Temperature Stability: The device is designed to maintain stable operation across a wide temperature range, which is vital for applications exposed to varying environmental conditions.

With its ability to provide a precise and reliable reset signal, the TCM809SENBT13 is an essential component for enhancing system reliability. Its applications span across a variety of sectors, including consumer electronics, automotive systems, industrial controls, and portable devices.

Integrating the TCM809SENBT13 into your design ensures that your system will function correctly upon power-up or during adverse voltage conditions, thereby protecting your product and providing peace of mind for both designers and end-users.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess