The TPS62590DRVR is a high-efficiency, low-quiescent current, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is designed to meet the power requirements of battery-powered and low-power applications.
Key Features
- High Efficiency: The TPS62590DRVR offers a high efficiency rate, which is crucial for extending battery life in portable devices. Its efficiency is optimized for a wide range of load conditions.
- Adjustable Output Voltage: The device provides a flexible and adjustable output voltage range, allowing it to cater to various requirements of different systems.
- Low Quiescent Current: It features an ultra-low quiescent current that significantly reduces power consumption in light-load conditions, making it ideal for battery-powered applications.
- Power Save Mode: The converter includes a Power Save Mode that maintains high efficiency during light load operations.
- Package: The TPS62590DRVR comes in a compact 6-pin SON package, which is suitable for space-constrained applications.
Applications
The versatility of the TPS62590DRVR makes it suitable for a wide array of applications, including but not limited to:
- Smartphones and Tablets
- Wireless Power Supplies
- Portable Media Players
- Wearable Technology
- GPS Devices
Technical Specifications
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: Adjustable from 0.9V to 3.3V
- Output Current: Up to 1 A
- Switching Frequency: 2.25 MHz
- Operating Temperature Range: -40°C to 85°C
The TPS62590DRVR is a testament to Texas Instruments' commitment to delivering high-performance, reliable, and efficient power solutions. Its compact size, combined with its robust feature set, makes it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.