EN
  • EN
  • DE

TCM810JENB713

Part No TCM810JENB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 4.00V SOT23B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 052642-TCM810JENB713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM810JENB713 CAD Model

Description

The TCM810JENB713 is a robust, versatile microcontroller unit (MCU) from Microchip Technology, designed to offer reliable performance for a wide range of applications. This product is part of Microchip's commitment to providing advanced solutions for industrial, automotive, and consumer electronics markets.

Key Features

  • Voltage Monitoring: The TCM810JENB713 excels in monitoring voltage levels, ensuring that your system operates within safe parameters and providing a reset output during out-of-tolerance conditions.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to tailor the system reset to their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU helps in reducing the overall energy footprint of your system, making it ideal for battery-operated devices.
  • High Accuracy: High accuracy in voltage monitoring makes it suitable for sensitive applications where precision is paramount.
  • Operating Temperature Range: It operates over a wide temperature range, ensuring stability and performance even in extreme conditions.

Applications

Due to its reliability and precision, the TCM810JENB713 is well-suited for:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Portable/battery-powered devices
  • Computing systems

Technical Specifications

The TCM810JENB713 comes with a set of technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage Range: 1.0V to 5.5V
  • Output Type: Active Low, Push-Pull
  • Package / Case: SOT-23-3
  • Mounting Type: Surface Mount

Conclusion

The TCM810JENB713 from Microchip Technology is a testament to the company's dedication to innovation and quality. Its comprehensive feature set and wide range of applications make it an essential component for any project requiring reliable voltage monitoring and system protection. Whether you are working on automotive electronics, industrial machinery, or consumer devices, the TCM810JENB713 is designed to meet your needs and exceed expectations.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3985 $57.7825
355+ $0.3270 $116.0850
550+ $0.3169 $174.2950
755+ $0.3065 $231.4075
975+ $0.2964 $288.9900
1,305+ $0.2657 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,882 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess