EN
  • EN
  • DE

TCM828ECT713

Part No TCM828ECT713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP INV SOT23A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 25mA
Frequency - Switching 12kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 113359-TCM828ECT713
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM828ECT713 CAD Model

Description

The TCM828ECT713 is a state-of-the-art voltage converter chip designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient device is specifically engineered to meet the power management needs of battery-powered and low-power applications.

Key Features

  • High Efficiency: The TCM828ECT713 boasts a high conversion efficiency, which is crucial for prolonging battery life in portable devices.
  • Low Quiescent Current: It features an exceptionally low quiescent current, further contributing to its energy-saving capabilities and making it ideal for power-sensitive applications.
  • Voltage Inversion: This converter is capable of inverting a positive voltage to a negative voltage, providing a versatile power solution for a variety of electronic circuits.
  • Small Form Factor: The device comes in a compact package, allowing it to fit into tight spaces and enabling its use in miniaturized electronic assemblies.

Applications

The TCM828ECT713 is well-suited for a wide range of applications, particularly where space and power efficiency are critical. It is commonly used in:

  • Portable and handheld devices
  • Battery-powered equipment
  • Medical devices
  • Power supply circuits
  • Operational amplifier systems requiring a negative voltage supply

Technical Specifications

Microchip's TCM828ECT713 operates over a broad input voltage range and is characterized by its robust performance in various conditions. The technical specifications include:

  • Input Voltage Range: 1.8V to 5.5V
  • Output Voltage: Adjustable to specific design requirements
  • Package Type: 5-pin SOT-23A
  • Temperature Range: -40°C to +85°C

With its blend of performance, efficiency, and versatility, the TCM828ECT713 is an excellent choice for designers looking to optimize their power management strategies in compact electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess