EN
  • EN
  • DE

BAV99/DG

Part No BAV99/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231791-BAV99/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99/DG CAD Model

Description

BAV99/DG - High-Speed Switching Diode from NXP Semiconductors

The BAV99/DG, manufactured by NXP Semiconductors, is a high-speed switching diode that comes in a compact SOT-23 package. This diode is designed for high-speed switch applications and is well-suited for a range of electronic circuits requiring efficient and reliable switching capabilities.

Key Features

  • High Switching Speed: The BAV99/DG provides fast switching speeds, making it ideal for high-frequency applications.
  • Dual Diode Configuration: This component contains two diodes in a series configuration, which allows for the implementation of compact circuit designs.
  • Low Leakage Current: It features a low leakage current, which enhances its performance in sensitive circuits and helps to reduce power losses.
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed applications as it minimizes the effects of capacitance on the switching speed.
  • High Voltage Rating: With its capability to handle high voltages, the BAV99/DG is suitable for various applications that require voltage regulation and protection.

Applications

The BAV99/DG is versatile and can be used in a wide array of electronic applications, including:

  • High-speed switching circuits
  • Voltage clamping applications
  • Protection circuits
  • Logic circuits
  • Signal processing

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BAV99/DG is no exception. It is built to meet the stringent requirements of the electronics industry, ensuring long-term reliability for products that incorporate this diode.

Environmental Considerations

The BAV99/DG is designed with environmental considerations in mind. It complies with RoHS directives, making it a suitable choice for eco-friendly and sustainable electronic designs.

Overall, the BAV99/DG from NXP Semiconductors is a robust and efficient choice for designers looking to incorporate high-speed switching capabilities into their electronic projects.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE SCHOTTKY 45V 20A D2PAK
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 60V DPAK
Lowest to $0.9663
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess