EN
  • EN
  • DE

TCM829ECT

Part No TCM829ECT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Switched Capacitor Voltage Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1265638-TCM829ECT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM829ECT CAD Model

Description

TCM829ECT Voltage Regulator by Microchip Technology

The TCM829ECT is an advanced voltage regulator chip designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is a testament to Microchip's commitment to providing innovative and reliable power management solutions for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The TCM829ECT provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits. It is capable of handling an output voltage of 5V, which is common in many digital and analog circuits.
  • Low Dropout: It features a low dropout voltage, which means it can maintain regulation with a minimal difference between the input voltage and the output voltage, making it efficient for battery-powered applications.
  • Power Saving: The device includes a shutdown feature that reduces the quiescent current to nearly zero when the chip is not in use, significantly saving power and prolonging battery life.
  • Package Options: The TCM829ECT is available in a compact 5-Pin SOT-23A package, which is suitable for space-constrained applications without compromising performance.
  • Thermal Protection: It comes with built-in thermal protection that safeguards the device from overheating, ensuring reliable performance under varying operating conditions.
  • Wide Operating Temperature Range: The voltage regulator is designed to operate over a broad temperature range, making it versatile for use in both commercial and industrial environments.

Applications

The TCM829ECT is ideal for a variety of applications that require stable and efficient voltage regulation. It is particularly well-suited for portable devices, such as smartphones, tablets, and handheld gaming consoles, as well as for powering sensors, microcontrollers, and other low-power devices in embedded systems.

Conclusion

Overall, the TCM829ECT from Microchip Technology represents a robust and efficient solution for power management challenges in modern electronic devices. Its combination of low dropout performance, power-saving features, and thermal protection makes it a reliable choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess