EN
  • EN
  • DE

TDA4470-MFSG3Y

Part No TDA4470-MFSG3Y
Manufacturer Microchip Technology
Catalog Linear - Video Processing
Description IC SOUND PROC VIDEO-IF 28SSOP / Video Processor IC 28-SSO Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Professional Video
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-SSO
Base Product Number TDA4470
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361966-TDA4470-MFSG3Y
Ultra Librarian 3D Model Ultra Librarian TDA4470-MFSG3Y CAD Model

Description

The TDA4470-MFSG3Y is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronics, providing a robust and versatile solution for a wide range of applications.

Key Features

  • High Integration: The TDA4470-MFSG3Y integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Technology: Built on Microchip's advanced semiconductor technology, this product offers superior performance and reliability, ensuring your designs are both powerful and durable.
  • Energy Efficient: With energy efficiency in mind, the TDA4470-MFSG3Y is designed to minimize power consumption, making it ideal for battery-powered devices and applications where power availability is a concern.
  • Customization and Flexibility: This component is designed to be flexible and customizable, allowing it to be tailored to meet the specific requirements of your application.
  • Robust Support: Microchip Technology offers comprehensive technical support for the TDA4470-MFSG3Y, including datasheets, reference designs, and customer service, ensuring you can maximize its potential in your projects.

Applications

The versatility of the TDA4470-MFSG3Y makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Communication Devices
  • Internet of Things (IoT) Devices

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The TDA4470-MFSG3Y undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements necessary for industrial and consumer applications. When choosing Microchip products, you can be confident in the reliability and longevity of your designs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess