EN
  • EN
  • DE

IP4769CZ14,118

Part No IP4769CZ14,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VGA TXRX/DDC LEV SHIF 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number IP476
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 158048-IP4769CZ14,118
Ultra Librarian 3D Model Ultra Librarian IP4769CZ14,118 CAD Model

Description

The IP4769CZ14,118 is a cutting-edge signal conditioning device designed and manufactured by NXP Semiconductors. This versatile chip is an integral component for modern electronics, providing essential protection and interface functionality for multi-media card interfaces. It is commonly used in a wide array of consumer electronics, including smartphones, tablets, digital cameras, and other portable devices requiring reliable data storage and transfer capabilities.

Key Features

  • ESD Protection: The device offers robust Electrostatic Discharge (ESD) protection for sensitive circuits, ensuring that your electronics are safeguarded against the transient voltage spikes that can occur during normal usage or when connecting and disconnecting peripherals.
  • Integrated Pull-up Resistors: Built-in pull-up resistors simplify circuit design by reducing the number of external components required, which can save space on a printed circuit board and streamline the manufacturing process.
  • Low Capacitance: The IP4769CZ14,118 features low-capacitance circuitry, which is crucial for maintaining signal integrity, especially in high-speed data applications. This ensures that data is transferred accurately and efficiently.
  • Level Shifting: This device also includes level shifting functionality, which allows it to interface between different logic levels, making it highly adaptable for various applications and compatible with a range of other electronic components.

Applications

The IP4769CZ14,118 is designed for use in applications where reliable data storage and transfer are paramount. Its ESD protection and signal conditioning features make it an ideal choice for:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Digital Cameras
  • GPS Units
  • Other Portable Devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the IP4769CZ14,118 is no exception. Manufactured using industry-leading techniques and subject to rigorous testing, this device meets the highest standards, ensuring long-lasting performance in even the most demanding environments.

You May Also Be Interested in

Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6496 $61.1968
19+ $6.2774 $119.2706
29+ $6.0811 $176.3519
40+ $5.8847 $235.3880
51+ $5.6884 $290.1084
68+ $5.1005 $346.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess