EN
  • EN
  • DE

74S225N

Part No 74S225N
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC ASYNC FIFO MEMORY 16X5 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Memory Size 80 (16 x 5)
Purpose Asynchronous
Data Rate 10MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Supply (Max) 120mA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 053814-74S225N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74S225N CAD Model

Description

74S225N: Advanced Buffer and Driver IC

The 74S225N is a high-performance buffer and driver integrated circuit designed to support efficient data handling in electronic systems. Its robust build ensures reliability and adaptability in various applications, making it a versatile choice for professionals.

Features and Benefits:

  • High-Speed Performance: Capable of managing fast data transitions with ease, the 74S225N is suitable for high-frequency operations.
  • Low Power Consumption: Efficient power usage helps in reducing overall energy costs and extending the lifespan of electronic devices.
  • Wide Operating Temperature Range: Operates smoothly in diverse environmental conditions, increasing reliability.

Applications:

  • Data Communication Systems
  • Memory Address Drivers
  • Microprocessor Interface Circuits

With its standardized pin configuration, the 74S225N is easy to integrate into various electronic projects, streamlining the development process.

You May Also Be Interested in

Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2305 $50.7660
29+ $3.4712 $100.6648
45+ $3.3628 $151.3260
62+ $3.2543 $201.7666
80+ $3.1458 $251.6640
107+ $2.8204 $301.7828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess