EN
  • EN
  • DE

TN0604WG

Part No TN0604WG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 40V 1A 20-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Continuous Drain Current (ID) 4 A
Drain to Source Breakdown Voltage 40 V
Drain to Source Resistance 1 Ω
Drain to Source Voltage (Vdss) 40 V
Fall Time 6 ns
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.5 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 4
Number of Pins 20
Power Dissipation 1.5 W
Rise Time 6 ns
RoHS Non-Compliant
Turn-Off Delay Time 25 ns
Turn-On Delay Time 10 ns
Win Source Part Number 1100601-TN0604WG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TN0604WG CAD Model

Description

Microchip Technology TN0604WG Product Overview

The TN0604WG from Microchip Technology is a high-performance, N-Channel enhancement-mode MOSFET designed to deliver efficient power management and control across a wide range of applications. This robust semiconductor device is well-suited for applications requiring high-speed switching, low on-resistance, and the ability to handle significant power and current levels.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (Vdss): 60V
  • Current - Continuous Drain (Id) @ 25°C: 4A
  • Rds On (Max) @ Id, Vgs: 0.085 Ohm @ 2.5A, 10V
  • Vgs(th) (Max) @ Id: 3V @ 250µA
  • Gate Charge (Qg) @ Vgs: 6nC @ 5V
  • Input Capacitance (Ciss) @ Vds: 175pF @ 25V
  • Power Dissipation (Pd): 2.5W
  • Operating Temperature: -55°C to +150°C
  • Mounting Type: Through Hole
  • Package / Case: TO-92-3

Applications

The TN0604WG MOSFET is versatile and can be used in a variety of electronic circuits. It is ideal for use in:

  • Power supply circuits
  • Motor control systems
  • Lighting and LED drivers
  • Automotive applications
  • Switch mode power supplies (SMPS)
  • Battery management systems
  • Solar power inverters
  • High-efficiency power conversion

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TN0604WG MOSFET is no exception. It is designed to meet stringent standards, ensuring stable performance and a long operational lifespan even under challenging conditions.

Conclusion

Whether you're designing a new power system or seeking to enhance an existing one, the TN0604WG N-Channel MOSFET from Microchip Technology offers the efficiency, reliability, and performance needed to meet your requirements. With its robust construction and versatile application range, this MOSFET is an excellent choice for engineers and designers looking to create high-quality electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9730 $59.5950
36+ $3.2599 $117.3564
55+ $3.1580 $173.6900
76+ $3.0561 $232.2636
98+ $2.9543 $289.5214
131+ $2.6486 $346.9666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,538 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess