EN
  • EN
  • DE

TN0620N3-G

Part No TN0620N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 0.25A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 250mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1.6V @ 1mA
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 6 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1110794-TN0620N3-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN0620N3-G CAD Model

Description

Microchip Technology's TN0620N3-G - N-Channel Power MOSFET

The TN0620N3-G is a robust N-Channel Power MOSFET designed and manufactured by the renowned Microchip Technology. This high-performance component is engineered to handle significant power levels and is commonly utilized in a wide range of electronic applications, including switching power supplies, motor control systems, and power management solutions.

Key Features

  • High Drain-Source Voltage: With a V<sub>DS of 60V, the TN0620N3-G can efficiently handle high voltage applications, making it suitable for a variety of demanding environments.
  • Low On-Resistance: The MOSFET features a low on-resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency during operation.
  • High Current Capacity: It has a continuous drain current (I<sub>D) rating of 0.22A, allowing it to manage significant current levels for its size.
  • TO-92 Package: The device is housed in a TO-92 package, which is known for its compact size and ease of integration into a variety of circuit layouts.
  • Through-Hole Mounting: Designed for through-hole mounting, the TN0620N3-G ensures a strong and reliable connection to the PCB, which is crucial for applications that may experience mechanical stress.

Applications

The TN0620N3-G is versatile and can be used in several types of electronic circuits. Potential applications include:

  • DC/DC converters
  • Power management in portable and battery-powered devices
  • Solid-state relays
  • Motor control circuits
  • Load switching applications

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet rigorous industry standards. The TN0620N3-G MOSFET is no exception, offering consistent performance and reliability that engineers and designers can trust for their critical applications.

Whether you're developing power supplies, designing motor controls, or working on power management systems, the TN0620N3-G from Microchip Technology provides the efficiency, reliability, and performance needed to drive your project forward.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess