EN
  • EN
  • DE

TN2540N3-G

Part No TN2540N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description Low Threshold N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 400V 0.175A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 175mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 12Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 125pF at 25V
Power Dissipation (Maximum) 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271483-TN2540N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN2540N3-G CAD Model

Description

The TN2540N3-G is a robust, high-performance N-channel enhancement-mode MOSFET, designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MOSFET is a testament to Microchip's commitment to providing advanced power management solutions that cater to a wide array of applications.

Key Features:

  • High Voltage Capability: The TN2540N3-G operates at a drain-source voltage (V<sub>DS) of 400V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 3.0 ohms, this MOSFET ensures efficient power handling and reduced losses.
  • High Current Rating: The device supports a continuous drain current (I<sub>D) of up to 200 mA, providing ample current for a variety of electronic circuits.
  • TO-92 Package: Enclosed in a compact TO-92 package, the TN2540N3-G is designed for through-hole mounting, which is ideal for prototyping and production environments.
  • High Reliability: This MOSFET is characterized by its reliability and long operational life, which is crucial for industrial and commercial applications.
  • Lead (Pb)-Free and RoHS Compliant: The TN2540N3-G is environmentally friendly and meets RoHS directives, making it suitable for use in various global markets.

Applications:

The TN2540N3-G is versatile and can be used in a broad range of applications, including:

  • Power supply circuits
  • Motor control systems
  • Lighting systems
  • Switch mode power supplies (SMPS)
  • High-voltage switching
  • Automotive applications

Conclusion:

With its high voltage and current capabilities, low on-resistance, and reliable performance in a compact package, the TN2540N3-G from Microchip Technology is an excellent choice for designers looking for a MOSFET that delivers both efficiency and durability. Whether it's for power management, motor control, or any application requiring a high-voltage N-channel MOSFET, the TN2540N3-G stands out as a solid solution that engineers can trust.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.8336 $58.6752
68+ $1.7152 $116.6336
105+ $1.6560 $173.8800
151+ $1.5378 $232.2078
196+ $1.4786 $289.8056
245+ $1.4195 $347.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess