EN
  • EN
  • DE

TP2540N3-G

Part No TP2540N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 400V 0.086A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 400V
Id - Continuous Drain Current 86mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 25Ohm at 100mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.4V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 125pF at 25V
Power Dissipation (Maximum) 740mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271686-TP2540N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP2540N3-G CAD Model

Description

Microchip Technology's TP2540N3-G High-Efficiency Power MOSFET

The TP2540N3-G is a cutting-edge Power MOSFET from Microchip Technology, designed for a variety of applications that demand high efficiency and reliability. This device is a testament to Microchip's commitment to providing advanced solutions for power management challenges across industries.

Constructed with state-of-the-art technology, the TP2540N3-G boasts impressive electrical characteristics that make it a top choice for engineers and designers. With a drain-to-source voltage (Vdss) of 30V, and a continuous drain current (Id) of 40A at 25°C, this MOSFET is capable of handling significant power without compromising performance.

One of the standout features of the TP2540N3-G is its low on-resistance (Rds(on)), which is a mere 3.5mΩ at Vgs of 10V. This low on-resistance means that the device can switch on and off with minimal power loss, making it highly efficient for applications such as DC-DC converters, motor drives, and power management systems.

The TP2540N3-G also comes in a TO-220 package, which is widely recognized for its robustness and excellent thermal properties. This package ensures that the MOSFET can dissipate heat effectively, which is crucial for maintaining stability and longevity when operating at high currents or in high-temperature environments.

Furthermore, the TP2540N3-G is designed with a fast switching speed, which is essential for reducing switching losses and improving the efficiency of power conversion systems. This makes it an ideal choice for high-frequency applications where energy efficiency is a priority.

Microchip Technology has also taken measures to ensure that the TP2540N3-G is rugged and durable. It features built-in protection against overcurrent and thermal overload, which safeguards the device and the system it is part of from potential damage due to abnormal operating conditions.

In summary, the TP2540N3-G from Microchip Technology is a high-performance Power MOSFET that combines efficiency, reliability, and durability. Whether it's for power supply designs, motor control, or any application requiring efficient power handling, this MOSFET is engineered to deliver top-notch performance and meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4696 $58.7840
100+ $1.2060 $120.6000
150+ $1.1682 $175.2300
205+ $1.1305 $231.7525
265+ $1.0929 $289.6185
355+ $0.9798 $347.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess