EN
  • EN
  • DE

TP2640LG-G

Part No TP2640LG-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 400V 86MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features P-Channel 400 V 86mA (Tj) 740mW (Ta) Surface Mount 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TP2640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900574-TP2640LG-G
Ultra Librarian 3D Model Ultra Librarian TP2640LG-G CAD Model

Description

Product Overview: TP2640LG-G by Microchip Technology

The TP2640LG-G is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to a wide range of applications in the modern electronics landscape. This highly versatile product is a testament to Microchip's commitment to providing innovative solutions that meet the demands of both industrial and consumer markets.

Key Features

  • High Performance: The TP2640LG-G is built for optimal performance, ensuring that your applications run smoothly and efficiently.
  • Low Power Consumption: This product is engineered to be energy-efficient, thereby reducing the overall power consumption of your electronic designs and extending the life of battery-operated devices.
  • Robust Design: With its robust construction, the TP2640LG-G is capable of withstanding harsh conditions, making it ideal for use in environments where reliability is paramount.
  • Easy Integration: The compact size and industry-standard packaging of the TP2640LG-G allow for seamless integration into a wide array of electronic systems without the need for extensive redesign or modification.

Applications

The TP2640LG-G from Microchip Technology is versatile enough to be used in various applications including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

Microchip Technology ensures that the TP2640LG-G is manufactured to the highest quality standards, with technical specifications designed to meet the needs of a diverse range of applications. Customers interested in this product should refer to the official datasheet for detailed technical information, including electrical characteristics, pin configurations, and operating conditions.

Availability and Support

The TP2640LG-G is readily available through Microchip Technology's extensive distribution network. Microchip also offers comprehensive technical support for this product, including application notes, reference designs, and customer service to assist with any design-in or troubleshooting needs.

Note: For the most accurate and up-to-date information about the TP2640LG-G, please visit the Microchip Technology website or contact their customer support directly.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess