EN
  • EN
  • DE

TRU050-GALGA-40M000

Part No TRU050-GALGA-40M000
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Clock Data Recovery, 40MHz, 5V, SMD, CMOS, 50ppm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101227-TRU050-GALGA-40M000
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRU050-GALGA-40M000 CAD Model

Description

Microchip Technology's TRU050-GALGA-40M000: A Precision Timing Solution

Introducing the TRU050-GALGA-40M000, a state-of-the-art timing solution manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of today's advanced electronic systems, providing precise timing and synchronization that is essential for a wide range of applications.

The TRU050-GALGA-40M000 is a Temperature Compensated Crystal Oscillator (TCXO) that operates at a frequency of 40 MHz. This compact component is part of Microchip's extensive portfolio of timing products, and it offers superior stability and performance in a variety of environmental conditions. It is particularly well-suited for applications that require high precision and reliability, such as telecommunications, networking, aerospace, and defense systems.

Key Features:

  • High Stability: The TRU050-GALGA-40M000 offers excellent frequency stability, ensuring consistent performance over temperature variations and other environmental factors.
  • Low Phase Noise: With its low phase noise characteristics, this TCXO is ideal for applications where minimal signal interference is crucial.
  • Compact Size: The device comes in a small package, making it suitable for space-constrained applications without compromising on quality or performance.
  • Wide Temperature Range: It is designed to operate over a wide temperature range, catering to the needs of applications exposed to extreme conditions.
  • Voltage Controlled Tuning: The inclusion of voltage-controlled tuning allows for fine adjustment of the output frequency, providing additional flexibility for system calibration and compensation.

Microchip Technology's commitment to quality is evident in the TRU050-GALGA-40M000, which is built to meet the highest industry standards. Users can expect reliable operation, longevity, and consistent performance, making it an exceptional choice for those who require the best in timing solutions. Whether you're designing a sophisticated communication system or a critical aerospace component, the TRU050-GALGA-40M000 is poised to deliver the precision you need to ensure optimal functionality and synchronization.

Explore the capabilities of the TRU050-GALGA-40M000 and discover how Microchip Technology can enhance the timing accuracy and stability of your next project.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess