EN
  • EN
  • DE

TS87C52X2-LIB

Part No TS87C52X2-LIB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC  /  80C51 series Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 87C
Package Tube
Product Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number TS87C52X2
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1041297-TS87C52X2-LIB
Ultra Librarian 3D Model Ultra Librarian TS87C52X2-LIB CAD Model

Description

Product Overview: TS87C52X2-LIB from Microchip Technology

The TS87C52X2-LIB is a high-performance microcontroller from Microchip Technology, tailored for advanced embedded applications. As a member of the 8051 microcontroller family, this device offers a powerful architecture, versatile features, and enhanced performance that make it an ideal choice for a wide range of applications in automotive, industrial, and consumer electronics.

Key Features

  • High-Speed Architecture: With its fully static operation and up to 40 MHz frequency, the TS87C52X2-LIB ensures swift and efficient processing, which is crucial for time-sensitive tasks and high-speed computations.
  • Memory Capacity: The device comes equipped with 8KB of in-system programmable (ISP) Flash memory, providing ample space for complex programs and data storage, as well as 256 bytes of RAM for temporary data handling.
  • Three-Level Program Memory Lock: Security is a priority with the TS87C52X2-LIB, featuring a three-level program memory lock to protect proprietary code from unauthorized access and duplication.
  • 32 Programmable I/O Lines: Flexibility in interfacing with other components is provided by 32 programmable I/O lines, allowing for versatile connectivity and control options.
  • Three 16-bit Timer/Counters: These timers can be used for interval timing, event counting, and pulse width modulation, enhancing the microcontroller's capability to manage time-dependent operations.
  • Serial Communication: The built-in full-duplex serial port supports a variety of communication protocols, enabling easy data transfer and integration with other systems.
  • Power Saving Modes: To optimize power consumption, the TS87C52X2-LIB offers power-down and idle modes, allowing for energy savings during periods of reduced activity.

Applications

The versatility of the TS87C52X2-LIB makes it suitable for a multitude of applications including:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Communication systems
  • Robotics

With its robust feature set and Microchip Technology's reputation for quality, the TS87C52X2-LIB is a reliable and efficient microcontroller solution that can meet the demands of sophisticated and varied applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess