EN
  • EN
  • DE

U2010B-MY

Part No U2010B-MY
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description Low-cost Phase-control IC with Soft Start | IC MOTOR DRVR 14.5V-16.8V 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Motor Type - AC, DC AC, Induction
Function Triac Controller
Output Configuration Pre-Driver - Triac
Interface On/Off
Technology Bipolar
Applications General Purpose
Supply Voltage (V) 14.5V ~ 16.8V
Temperature Range - Operating -10°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number U2010B
Manufacturer Pack Quantity 1,400
MSL Level 1 (Unlimited)
Win Source Part Number 1275260-U2010B-MY
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2010B-MY CAD Model

Description

Microchip Technology's U2010B-MY Phase Control IC

The U2010B-MY is a versatile phase control integrated circuit (IC) designed by Microchip Technology, tailored for controlling and regulating current for AC loads. This advanced semiconductor device is engineered to deliver precision and efficiency, making it an ideal solution for a wide range of applications, including motor control, lighting systems, and temperature modulation.

Key Features

  • Phase Control: The U2010B-MY provides smooth phase control functionality, allowing for precise adjustment of power delivered to AC loads.
  • Voltage Range: It operates effectively within a broad voltage range, accommodating various power supply specifications.
  • Triggering Pulse: The IC features a zero-voltage switch that synchronizes the triggering pulse with the AC line to minimize RF interference.
  • Over-Temperature Protection: Enhanced safety is ensured through an over-temperature protection mechanism, which prevents the device from overheating.
  • Soft Start: A soft-start capability is integrated to reduce mechanical stress on the load and the power control system during startup.

Applications

The U2010B-MY is suitable for a variety of applications where AC power control is required, such as:

  • Light dimmers for both residential and commercial settings
  • Speed controllers for electric motors
  • Temperature controllers for heating elements
  • Power supplies where variable output is needed

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) Up to 15.4 V Operating Temperature -20°C to +85°C Package Type DIP-8, SOIC-8

With its robust design and comprehensive features, the U2010B-MY by Microchip Technology stands out as a reliable and efficient phase control IC for managing AC loads in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess