EN
  • EN
  • DE

U2730B-M

Part No U2730B-M
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101835-U2730B-M
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U2730B-M CAD Model

Description

Microchip Technology U2730B-M: A Versatile and Efficient Photodetector Amplifier IC

The U2730B-M from Microchip Technology stands out as a high-performance photodetector amplifier IC designed for seamless integration into a wide range of applications. This integrated circuit is specifically engineered to amplify the electrical signal generated by photodetectors such as photodiodes, ensuring precise and rapid response to light intensity changes. Its compact design and power efficiency make it an ideal choice for space-constrained and battery-powered devices.

With the U2730B-M, users can expect a highly sensitive and low-noise operation, which is crucial for applications requiring accurate light measurement. This includes but is not limited to ambient light sensing, optical remote controls, and light barrier systems. The IC's ability to operate over a broad voltage range further enhances its adaptability to various system designs and power supplies, making it a versatile component for designers and engineers.

The U2730B-M offers several key features that contribute to its effectiveness and ease of use:

  • High Sensitivity: The IC's sensitive amplification allows for the detection of low-level light signals, which is essential for precision in applications such as optical heart rate monitoring or smoke detection.
  • Low Power Consumption: Its design focuses on energy efficiency, which not only extends battery life in portable devices but also reduces power costs in stationary applications.
  • Wide Operating Voltage Range: The U2730B-M can function across a variety of voltages, accommodating different power sources and ensuring compatibility with diverse electronic systems.
  • Compact Form Factor: The small footprint of the IC enables it to fit into tight spaces, making it suitable for miniaturized electronic assemblies.

Additionally, the U2730B-M is built with reliability in mind, featuring robust construction that withstands the demands of continuous operation. Whether integrated into consumer electronics, industrial automation, or automotive applications, the U2730B-M from Microchip Technology is a smart choice for developers looking to enhance the performance and efficiency of their light-sensing solutions.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess