EN
  • EN
  • DE

U2741B-NFBG3

Part No U2741B-NFBG3
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC UHF 300-450MHZ 16LSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-LSSOP (0.154", 3.90mm Width)
Case / Package 16-SSO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937967-U2741B-NFBG3
Ultra Librarian 3D Model Ultra Librarian U2741B-NFBG3 CAD Model

Description

The U2741B-NFBG3 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronic systems. This versatile chip is part of Microchip's extensive portfolio of semiconductor products, known for their reliability and performance. The U2741B-NFBG3 is characterized by its compact form factor and its integration of multiple functions, which make it an ideal choice for a wide range of applications.

Key Features

  • High Integration: The U2741B-NFBG3 combines multiple features in a single package, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: This device is engineered for efficiency, making it suitable for battery-operated applications where power conservation is critical.
  • Robust Performance: Microchip Technology's commitment to quality ensures that the U2741B-NFBG3 operates reliably under various conditions, contributing to the longevity of the end product.
  • Flexibility: The chip's versatile nature allows it to be used in a diverse array of applications, from industrial automation to consumer electronics.

Potential Applications

The U2741B-NFBG3 is adept at meeting the requirements of a multitude of electronic applications. It can be integrated into systems such as:

  • Communication devices
  • Automotive electronics
  • Portable and wearable technology
  • Medical monitoring equipment
  • Smart home devices and IoT solutions

Technical Specifications

The technical specifications of the U2741B-NFBG3 are designed to provide optimal performance in a compact package. The specifications include a detailed description of the operating voltage range, current consumption, operating temperature range, and packaging type. For detailed technical data, designers and engineers should refer to the official datasheet provided by Microchip Technology.

Quality and Support

Microchip Technology is known for its commitment to quality, and the U2741B-NFBG3 is backed by the company's rigorous testing and quality control processes. Additionally, Microchip offers comprehensive technical support and resources to assist with the integration of the U2741B-NFBG3 into your projects.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Maxim Integrated
Need more? Email Us
NXP / Nexperia
Lowest to $22.8251

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7426 $60.3372
52+ $2.2504 $117.0208
80+ $2.1801 $174.4080
110+ $2.1097 $232.0670
142+ $2.0394 $289.5948
190+ $1.8284 $347.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess