Products specifications

Categories Integrated Circuits (ICs)
Features Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Supply Voltage 7.6V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UC*84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901683-UC2845ADM
Ultra Librarian 3D Model Ultra Librarian UC2845ADM CAD Model

Description

The UC2845ADM from Microchip Technology is a high-performance integrated circuit designed for robust and efficient power management in a wide range of electronic applications. This advanced PWM (Pulse Width Modulation) controller is part of Microchip's UCx845 family of products, renowned for their reliability and versatility in controlling power supplies.

Key Features

  • High-Frequency Operation: The UC2845ADM is capable of operating at frequencies up to 500 kHz, allowing for smaller-sized components and reduced power losses, which is crucial for compact and energy-efficient designs.
  • Adjustable Output Control: It provides an adjustable output from the PWM for precise control over the power supply's output voltage or current, ensuring compatibility with a broad range of devices and applications.
  • Current Mode Control: The device employs current mode control which offers superior transient response and simplified loop compensation over voltage mode control.
  • Under-Voltage Lockout (UVLO): With built-in UVLO, the UC2845ADM ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

The UC2845ADM is suitable for various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • LED drivers

Quality and Reliability

Microchip Technology is committed to providing high-quality products, and the UC2845ADM is no exception. It is manufactured with precision and undergoes rigorous testing to ensure its performance and durability. The device is available in different package options, including the 14-SOIC (0.154", 3.90mm Width), which is suitable for surface mount technology, providing ease of integration into various design architectures.

Whether you are developing a power supply for consumer electronics, industrial systems, or any other application requiring efficient power management, the UC2845ADM from Microchip Technology is an excellent choice for a reliable and high-performing PWM controller.

You May Also Be Interested in

Microchip Technology
High-Efficiency Synchronous Buck Controller | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for MIC2182-5.0YSM
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
Texas Instruments
Cascaded PWM Controller
Lowest to €2.7728
ECAD model for LM5041BMTCX/NOPB
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to €0.6837
ECAD model for ISL6520ACB
Texas Instruments
Active Clamp Voltage Mode PWM Controller
Lowest to €2.0123
ECAD model for LM5025SD/NOPB
Texas Instruments
N-Channel FET Synchronous Buck Controller for Low Output Voltages | IC REG CTRLR BUCK 10MSOP
Lowest to €2.9789
ECAD model for LM3743MM-1000
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to €0.7927
ECAD model for NCP81103MNTXG
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to €5.4890
ECAD model for LT1432CN8
Renesas Electronics America
Multi-Phase PWM Controller with Precision rDS(ON) or DCR Current Sensing for VR10.X Application | IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ECAD model for ISL6565ACVZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention