EN
  • EN
  • DE

UM4306B

Part No UM4306B
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Diode PIN Attenuator/Switch 600V 2-Pin Style B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Power Dissipation 10 W
Mount Through Hole
Number of Pins 2
Power Dissipation 10 W
Radiation Hardening No
Reverse Voltage 600 V
RoHS Non-Compliant
Win Source Part Number 1102247-UM4306B
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM4306B CAD Model

Description

The UM4306B, from the renowned semiconductor manufacturer Microchip Technology, is an advanced microcontroller unit (MCU) that stands out for its robust performance and versatility. Designed to cater to a wide range of applications, this product is a perfect fit for developers looking to integrate a reliable and efficient MCU into their projects.

Key Features

  • High-Performance Architecture: At the core of the UM4306B is a high-speed processing unit, capable of executing complex tasks with remarkable efficiency. This ensures that your applications run smoothly, even under demanding conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip products, and the UM4306B is no exception. It is designed to operate with minimal power, making it ideal for battery-powered devices or energy-sensitive applications.
  • Rich Peripheral Set: The MCU comes equipped with a variety of built-in peripherals, including multiple communication interfaces, timers, and analog-to-digital converters (ADCs). This allows for easy integration with other components and reduces the need for additional hardware.
  • Robust Security Features: With the increasing importance of data protection, the UM4306B incorporates advanced security features to safeguard your applications against unauthorized access and tampering.
  • Flexible Memory Options: The device offers ample memory resources, with options for both flash and RAM, providing the flexibility needed to handle a wide range of software applications and data storage requirements.

Applications

The UM4306B is designed to be a versatile MCU that can be used in various industries and applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Consumer Electronics

Support and Resources

Microchip Technology provides comprehensive support and resources for the UM4306B, including detailed datasheets, application notes, and development tools. This ensures that designers and engineers can maximize the potential of the MCU and bring their products to market efficiently.

Whether you're developing the next generation of smart devices or looking to enhance your current product line, the UM4306B from Microchip Technology offers the performance, efficiency, and reliability that your project demands.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess