The TSM101AIPT from STMicroelectronics is a highly integrated solution designed for precise voltage and current regulation, primarily used in battery chargers, power supplies, and other similar applications. This integrated circuit embodies a dual operational amplifier and a voltage reference, all of which are essential for controlling power management systems.
Key Features
- Precision Voltage Reference: The TSM101AIPT includes a precise 2.5V voltage reference with a low temperature coefficient, ensuring stability and accuracy over a wide range of operating conditions.
- Dual Operational Amplifier: It houses two op-amps with low offset voltage, which can be used for voltage control and current control, or as comparators in various applications.
- Low Power Consumption: Designed for efficiency, this device has a very low quiescent current, making it suitable for battery-powered applications.
- Wide Operating Voltage Range: The TSM101AIPT operates over a broad voltage range from 2.7V to 36V, accommodating a variety of power sources.
- Flexibility: Its flexible design enables it to be used in various configurations, such as current limiting, overvoltage protection, or as a simple voltage and current controller.
Applications
The TSM101AIPT is versatile and can be utilized in a range of applications. These include:
- Battery chargers
- Switching power supplies
- Linear power supplies
- Motor control
- LED drivers
- Power management for embedded systems
Package and Quality
The TSM101AIPT is offered in a compact 8-pin TSSOP package, which is suitable for space-constrained applications. STMicroelectronics ensures high-quality standards, and the device is compliant with RoHS and lead-free directives, making it an environmentally friendly choice for electronic designs.
In summary, the TSM101AIPT from STMicroelectronics is a versatile, high-performance voltage and current controller that delivers precision, efficiency, and reliability for a wide range of power management applications.