EN
  • EN
  • DE

UPD360T-C/6HX

Part No UPD360T-C/6HX
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description USB TYPE-C/PD CONTROLLER WITH SP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features USB, Type-C Controller PMIC 44-WFBGA (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Mounting Surface Mount
Package 44-WFBGA
Case / Package 44-WFBGA (4x4)
Family Name UPD360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UPD360T-C/6HXCT, UPD360T-C/6HXDKR, UPD360T-C/6HXTR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902149-UPD360T-C/6HX
Ultra Librarian 3D Model Ultra Librarian UPD360T-C/6HX CAD Model

Description

The UPD360T-C/6HX from Microchip Technology is a state-of-the-art USB Power Delivery (PD) controller designed to streamline the power management across various electronic devices. This advanced controller is an essential component for manufacturers looking to incorporate USB Type-C connectivity and power delivery in their products. With its compact design and robust feature set, the UPD360T-C/6HX is ideal for a wide range of applications, including computing systems, mobile devices, and consumer electronics.

Key Features

  • USB Type-C and USB PD 3.0 Compliant: This controller adheres to the latest USB Type-C and USB Power Delivery 3.0 specifications, ensuring compatibility with current and future USB PD devices.
  • Flexible Power Solutions: The UPD360T-C/6HX supports multiple power roles such as Source, Sink, and Dual-Role Port (DRP), providing versatility in power management for various use cases.
  • Highly Integrated Design: With an integrated high-voltage regulator, this controller reduces the need for external components, simplifying the design and minimizing the footprint on the PCB.
  • Programmable Power Supply (PPS) Support: It facilitates advanced power management by enabling finer adjustments of output voltage and current, enhancing charging efficiency and battery life for connected devices.
  • Enhanced Security Features: The UPD360T-C/6HX includes built-in protection mechanisms for over-voltage, under-voltage, and over-current conditions, ensuring safe and reliable operation.

Applications

The versatility of the UPD360T-C/6HX makes it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Desktops
  • Portable Power Banks
  • Monitors and Docking Stations
  • Smart Home Devices and IoT Products

Technical Specifications

Parameter Value Input Voltage Range 3.3V to 5.5V Operating Temperature -40°C to +85°C Package QFN Certifications USB-IF Certified

With its combination of power, flexibility, and security, the UPD360T-C/6HX from Microchip Technology is a compelling solution for developers looking to integrate USB PD capabilities into their products.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3047 $52.1880
95+ $1.0705 $101.6975
145+ $1.0371 $150.3795
200+ $1.0036 $200.7200
260+ $0.9702 $252.2520
345+ $0.8698 $300.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess