EN
  • EN
  • DE

ST02D-170F2

Part No ST02D-170F2
Manufacturer Shindengen
Description TRANKILLER SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0811+Rohs
Reference case SMD
Manufacturer Shindengen
Manufacturer Homepage www.shindengen.co.jp
Win Source Part Number 742069-ST02D-170F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST02D-170F2 CAD Model

Description

The ST02D-170F2 is a rectifier diode manufactured by Shindengen. It's designed for converting AC voltage to DC voltage in various electronic circuits. The '170' likely refers to a voltage rating, and the '02D' may indicate a specific current rating and package type.

Applications

  • Power Supplies
  • Inverters
  • Motor Drives
  • General Rectification Circuits

Features

  • High Surge Current Capability: Withstands high current surges during startup or transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for long-term stable operation.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Compact Package: Available in a variety of packages for different mounting requirements.

Benefits

  • Efficient Power Conversion: Low forward voltage drop improves efficiency.
  • Robust Performance: High surge current capability ensures reliable operation under stress.
  • Long Lifespan: High reliability ensures long-term performance.
  • Versatile Application: Suitable for a wide range of rectification needs.

Additional Details

The ST02D-170F2's maximum reverse voltage and forward current ratings are key parameters for selecting the appropriate diode. The reverse recovery time is important for high-frequency applications. The operating temperature range must be considered for the intended environment. The package type (e.g., through-hole, surface mount) affects the mounting requirements. It is essential to consult the Shindengen datasheet for detailed specifications and application notes. The diode's thermal resistance is important for determining its power dissipation capability. Proper heat sinking may be required for high-current applications. The forward voltage characteristic curve provides information on the voltage drop at different current levels. The reverse leakage current should be considered, especially in high-temperature applications. The diode is often used in bridge rectifier circuits to convert AC voltage to DC voltage. It's essential to verify that the diode's ratings are sufficient for the application's voltage and current requirements. Careful PCB layout is important for minimizing noise and ensuring reliable operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess