EN
  • EN
  • DE

USB2244-AEZG-06-TR

Part No USB2244-AEZG-06-TR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Ultra Fast USB 2.0 SD/MMC Flash Media Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103466-USB2244-AEZG-06-TR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB2244-AEZG-06-TR CAD Model

Description

The USB2244-AEZG-06-TR is a sophisticated and versatile USB 2.0 memory card reader controller designed by Microchip Technology. This high-performance solution is tailored to bridge between the USB port and various flash memory card formats, making it an ideal choice for a wide range of applications in consumer electronics, computing, and mobile devices.

With its high-speed data transfer rates and support for multiple memory card formats, the USB2244-AEZG-06-TR ensures seamless data management and exchange. It is compliant with the USB 2.0 specification and is capable of operating at a full 480 Mbps, which allows for quick and efficient data transfer between cards and the host system.

This controller chip comes in a compact 36-VFQFN package, offering a space-saving design that is critical for modern, slim electronic devices. Its part number suffix 'TR' indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes, making it convenient for mass production.

The USB2244-AEZG-06-TR supports a variety of memory card formats, including SD, SDHC, MMC, MS, MS Pro, and xD, thus ensuring compatibility with most of the commonly used memory cards. It also features an integrated voltage regulator and a 5V to 3.3V LDO, which simplifies the power supply design and reduces the overall bill of materials for the end product.

Microchip Technology has equipped the USB2244-AEZG-06-TR with advanced features such as error handling, bad block management, and wear leveling, which enhance the reliability and longevity of memory cards. Additionally, the device supports hot insertion and removal of cards, providing ease of use and a better user experience.

In summary, the USB2244-AEZG-06-TR from Microchip Technology is a highly integrated and efficient solution for enabling USB connectivity with multiple flash memory card formats. Its high-speed performance, support for various card types, and compact form factor make it an excellent choice for developers looking to incorporate a reliable memory card reader into their designs.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2324 $58.1832
39+ $3.0239 $117.9321
60+ $2.9196 $175.1760
86+ $2.7112 $233.1632
111+ $2.6068 $289.3548
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess