EN
  • EN
  • DE

USB2244-AEZG-06

Part No USB2244-AEZG-06
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MEDIA CTRLR USB 2.0 36-QFNE3 / Full Speed/High Speed Multi Format SD/MMC and MS Flash Media Controller USB 2.0 3.3V Tray 36-Pin VQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB, Memory Card
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 135mA
Temperature Range - Operating 0°C to 70°C
Case / Package 36-QFN (6x6)
Win Source Part Number 088580-USB2244-AEZG-06
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB2244-AEZG-06
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian USB2244-AEZG-06 CAD Model

Description

Microchip Technology USB2244-AEZG-06 USB 2.0 to SD/MMC/CE-ATA Controller

The USB2244-AEZG-06 is a high-performance, fully-integrated USB 2.0 to SD/MMC/CE-ATA controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to bridge the gap between the advanced Universal Serial Bus (USB) interface and a variety of memory card formats, this versatile controller chip is an ideal solution for a broad range of applications in computing, digital media, and consumer electronics.

This controller supports Secure Digital (SD), MultiMediaCard (MMC), and CE-ATA memory card interfaces, making it highly versatile for use in devices like digital cameras, smartphones, tablets, and portable media players. Its compatibility with the USB 2.0 specification ensures fast and reliable data transfer rates of up to 480 Mbps, which is crucial for applications that require quick data access and real-time data processing.

The USB2244-AEZG-06 is engineered with an emphasis on performance and reliability. It includes features such as an integrated PHY, on-chip voltage regulators, and ESD protection circuits, which contribute to its robust design. Additionally, the controller supports multiple logical units (LUNs), allowing it to handle several memory cards simultaneously, a feature particularly beneficial for multi-slot card readers.

With its small-footprint 36-pin QFN package, the USB2244-AEZG-06 is designed for space-constrained applications, without compromising on functionality or performance. The device also boasts low power consumption, making it suitable for battery-powered devices where power efficiency is paramount.

For developers and designers, Microchip Technology provides comprehensive support for the USB2244-AEZG-06, including reference designs, evaluation boards, and a suite of software tools to facilitate rapid development and integration of the controller into end products. This high level of support helps to reduce time-to-market and development costs for products incorporating this advanced USB-to-memory card controller.

In summary, the USB2244-AEZG-06 from Microchip Technology is a powerful and flexible solution for integrating USB 2.0 connectivity with various memory card formats. Its combination of high-speed performance, compact design, and extensive support make it an excellent choice for manufacturers looking to enhance their products with fast and reliable data transfer capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0859 $54.7731
21+ $4.9936 $104.8656
32+ $4.8375 $154.8000
43+ $4.6815 $201.3045
56+ $4.5254 $253.4224
74+ $4.0573 $300.2402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,063 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess