EN
  • EN
  • DE

USB3290-FH

Part No USB3290-FH
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Full
Receiver Hysteresis 150 mV
Data Rate 480Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFBGA
Supplier Device Package 40-VFBGA (4x4)
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 695638-USB3290-FH
Ultra Librarian 3D Model Ultra Librarian USB3290-FH CAD Model

Description

Microchip Technology USB3290-FH Product Overview

The USB3290-FH from Microchip Technology is a highly-integrated USB 2.0 High-Speed peripheral controller, designed to enable developers to add USB connectivity to their embedded systems with minimal effort and cost. This versatile device is ideal for applications across a diverse range of industries, including consumer electronics, communication, and industrial automation.

Key Features

  • USB 2.0 Compliance: The USB3290-FH is fully compliant with the USB 2.0 specification, ensuring reliable operation at High-Speed (480 Mbps).
  • UTMI+ Interface: It features a UTMI+ Level 3 transceiver interface, providing a direct connection to the USB transceiver without the need for additional components.
  • Low Power Consumption: Designed for power-sensitive applications, this controller consumes minimal power, making it suitable for battery-powered devices.
  • Flexible Clocking Options: The device supports a wide range of external clock frequencies, providing flexibility in system design.
  • Small Form Factor: Available in a compact 32-QFN (5x5 mm) package, the USB3290-FH is ideal for space-constrained applications.

Performance and Integration

The USB3290-FH boasts an efficient architecture that is optimized for low-power operation and minimal processor overhead. It integrates a Serial Interface Engine (SIE), FIFO memory, and a USB transceiver into a single chip, reducing the number of external components required and simplifying the design process.

Applications

With its robust feature set and ease of integration, the USB3290-FH is suitable for a wide array of applications, such as:

  • Portable medical devices
  • Point-of-sale terminals
  • Industrial control systems
  • Data acquisition devices
  • Gaming and entertainment systems

Support and Resources

Microchip Technology provides extensive support and resources to help designers implement the USB3290-FH in their projects. This includes detailed datasheets, application notes, and software drivers to facilitate rapid development and integration.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess