EN
  • EN
  • DE

ADS8517IBPWR

Part No ADS8517IBPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name ADS8517
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910922-ADS8517IBPWR
Ultra Librarian 3D Model Ultra Librarian ADS8517IBPWR CAD Model

Description

Overview of Texas Instruments ADS8517IBPWR

The Texas Instruments ADS8517IBPWR is a high-performance, 16-bit analog-to-digital converter (ADC) that offers an exceptional combination of data acquisition speed and precision. Designed to meet the rigorous demands of industrial applications, this device delivers accurate data conversion with a sampling rate of up to 250 kSPS (kilo-samples per second). The ADS8517IBPWR is ideal for a wide range of applications including test and measurement systems, data acquisition, medical equipment, and process control.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8517IBPWR ensures that the digital representation of the analog signal is highly accurate, providing fine detail for sensitive applications.
  • Fast Sampling Rate: The device can sample at rates up to 250 kSPS, which is suitable for capturing fast transient signals and for applications requiring high-speed data acquisition.
  • Single Supply Operation: Operating from a single 5V power supply, the ADS8517IBPWR simplifies power management in embedded systems.
  • Flexible Input Range: It features a versatile input range that includes both unipolar and bipolar options, allowing it to interface with a variety of sensors and signal sources.
  • Low Power Consumption: Designed for efficiency, the ADC minimizes power consumption, making it an excellent choice for portable and battery-operated devices.
  • Interface Options: The device includes a parallel interface, which enables easy connection to microcontrollers, DSPs, and FPGAs.
  • Small Form Factor: The ADS8517IBPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is advantageous for space-constrained applications.

Applications

The versatility and performance of the ADS8517IBPWR make it suitable for a variety of industrial and professional applications. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Digital Signal Processing

As a product of Texas Instruments, a leader in semiconductor solutions, the ADS8517IBPWR represents a reliable and efficient choice for precision data conversion needs.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0715 $72.2145
6+ $19.7510 $118.5060
8+ $19.1338 $153.0704
11+ $18.5166 $203.6826
14+ $17.8994 $250.5916
19+ $16.0477 $304.9063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess