EN
  • EN
  • DE

USB3300-EZK

Part No USB3300-EZK
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0, OTG
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-QFN (5x5)
Win Source Part Number 090162-USB3300-EZK
Family Name USB3300
Introduction Date June 28, 2002
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB3300-EZK CAD Model

Description

Microchip Technology's USB3300-EZK USB 2.0 Transceiver

The USB3300-EZK is a high-performance, low-power USB 2.0 transceiver chip produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transceiver is designed to facilitate the development of USB applications by providing an interface between the USB physical layer and the USB controller or processor.

Featuring support for the High-Speed (HS) and Full-Speed (FS) data rates, the USB3300-EZK ensures compatibility with a wide range of USB devices. Its versatility makes it an ideal choice for developers working on applications such as mobile phones, digital cameras, printers, scanners, and other USB-enabled devices.

The device operates with a single 3.3V power supply and offers an integrated 1.8V regulator for the core, which helps to reduce external component requirements and simplifies the overall design process. The USB3300-EZK is equipped with an ULPI (UTMI+ Low Pin Interface), which minimizes the number of pins required to connect to a USB controller, further simplifying design and reducing costs.

Key Features:

  • Support for USB 2.0 High-Speed (480 Mbps) and Full-Speed (12 Mbps) operation
  • Low-power consumption for battery-powered applications
  • Integrated 1.8V voltage regulator
  • ULPI interface with a reduced pin count
  • Support for external HS transceiver interface
  • Compliant with USB 2.0 Transceiver Macrocell Interface (UTMI) and UTMI+ specifications
  • Available in a compact 32-pin QFN package

The USB3300-EZK's compact footprint and comprehensive feature set make it an excellent choice for designers who are looking to integrate USB connectivity into their projects with minimal design overhead and maximum functionality. By choosing the USB3300-EZK, developers can rely on Microchip's reputation for quality and benefit from the company's extensive support network to bring their USB-enabled products to market efficiently and effectively.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5073 $52.7555
85+ $1.2367 $105.1195
130+ $1.1981 $155.7530
175+ $1.1594 $202.8950
225+ $1.1208 $252.1800
300+ $1.0049 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess