EN
  • EN
  • DE

USB3316B-CP-TR

Part No USB3316B-CP-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB FLEXPWR 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol USB 2.0
Supply Voltage - Operating 1.62 V to 1.98 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN-EP (4x4)
Win Source Part Number 099348-USB3316B-CP-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3316B-CP-TR CAD Model

Description

Microchip Technology USB3316B-CP-TR USB 2.0 Transceiver

The USB3316B-CP-TR from Microchip Technology is a highly integrated USB 2.0 Hi-Speed Transceiver (PHY) chip designed to offer a versatile and power-efficient solution for adding USB functionality to a wide range of embedded systems. This transceiver is part of Microchip's extensive USB portfolio and is ideal for mobile, battery-powered, and space-constrained applications due to its small footprint and low power consumption.

Key Features

  • USB-IF Hi-Speed Certified: The chip is USB 2.0 Hi-Speed compliant, ensuring interoperability with existing USB systems and devices.
  • Ultra Low Power: It features an ultra low power design, with a typical power consumption of 31 mW for Hi-Speed operation and 98 µW in suspend mode, making it suitable for power-sensitive applications.
  • Small Package: The USB3316B-CP-TR comes in a compact 24-pin QFN package, measuring just 4 x 4 mm, which is perfect for portable devices where space is at a premium.
  • Flexible Voltage Operation: It operates with a 1.8V core voltage and has a 1.8V to 3.3V IO voltage range, providing design flexibility for various system architectures.
  • Integrated Termination Resistors: The device includes integrated termination resistors and pull-down resistors on the USB data lines, which helps to reduce external component count and system costs.
  • UTMI+ Interface: Features a UTMI+ Level 3 interface for easy integration with USB controllers.
  • Link Power Management (LPM) Support: Supports LPM for improved power savings, which is particularly important for battery-powered devices.

Applications

The USB3316B-CP-TR is designed to be used in a variety of applications that require USB connectivity. Its small size and power efficiency make it an excellent choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Wearable Technology
  • Handheld Gaming Consoles
  • Industrial Controllers

Overall, the USB3316B-CP-TR is a robust and reliable USB transceiver that provides designers with a cost-effective and space-saving solution for integrating USB 2.0 Hi-Speed capabilities into their products.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess