EN
  • EN
  • DE
  • IT

USB4640-HZH-03

Part No USB4640-HZH-03
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC HSIC USB / FLASH CTRLR 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Cell Phones, GPS, PCs, Printers, Set-Top Boxes
Supply Voltage - Operating 1.8V
Case / Package 48-QFN (7x7)
Mounting Surface Mount
Win Source Part Number 142009-USB4640-HZH-03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB4640-HZH-03 CAD Model

Description

The USB4640-HZH-03 from Microchip Technology is a high-performance, low-power USB 2.0 hub and HSIC (High-Speed Inter-Chip) USB 2.0 device controller. This advanced product is designed to enable USB connectivity in a wide range of applications, from desktop and mobile PCs to embedded systems.

Key Features

  • USB 2.0 Compliance: The USB4640-HZH-03 is fully compliant with the USB 2.0 specification, ensuring broad compatibility with a variety of USB devices.
  • Multi-Port Hub: It features a 2-port USB 2.0 hub with an integrated HSIC USB 2.0 device controller, providing enhanced connectivity options.
  • HSIC Interface: The High-Speed Inter-Chip interface allows for direct connection to an HSIC-enabled host, reducing pin count and power consumption, which is ideal for battery-powered devices.
  • Efficient Power Management: The device includes advanced power management techniques, such as multiple transaction translators (MTT) and support for battery charging specifications.
  • Enhanced Data Throughput: With its high-bandwidth capabilities, the USB4640-HZH-03 ensures fast and efficient data transfer between connected devices.

Applications

The USB4640-HZH-03 is versatile and can be used in a variety of applications, including:

  • Desktop and Laptop PCs
  • Docking Stations
  • Portable Media Players
  • Mobile Phones and Smart Devices
  • Embedded Systems
  • Networking Equipment

Technical Specifications

The technical specifications of the USB4640-HZH-03 include:

  • Compliance with USB 2.0 Specification
  • 2 downstream ports for USB 2.0 connectivity
  • 1 upstream HSIC USB 2.0 port
  • Support for battery charging 1.2 specification
  • Low-power operation modes
  • Industrial temperature range: -40°C to 85°C

Overall, the USB4640-HZH-03 from Microchip Technology is an excellent choice for developers looking to integrate USB connectivity with high-speed performance and efficient power management in their products.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess