EN
  • EN
  • DE

USB4916T-I/9JXVBA

Part No USB4916T-I/9JXVBA
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022425-USB4916T-I/9JXVBA
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian USB4916T-I/9JXVBA CAD Model

Description

Microchip Technology USB4916T-I/9JXVBA Product Overview

The USB4916T-I/9JXVBA is a cutting-edge integrated circuit from Microchip Technology, designed to cater to the growing demands for high-speed data transfer and connectivity in modern electronic devices. This versatile USB 2.0 hub controller is an ideal solution for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and embedded systems.

Key Features

  • High-Speed Interface: The device supports high-speed USB 2.0 data transfer rates of up to 480 Mbps, ensuring that connected devices can communicate quickly and efficiently.
  • Multiple Ports: With its multi-port capability, the USB4916T-I/9JXVBA can manage up to 16 downstream ports, providing extensive connectivity options for peripherals such as keyboards, mice, printers, and external storage devices.
  • Energy Efficient: This hub controller is designed with energy efficiency in mind, featuring power-saving modes that reduce power consumption when devices are not in active use.
  • Robust Design: Encased in a 64-TQFP package, the USB4916T-I/9JXVBA is built to withstand the rigors of daily use in a variety of environments.
  • Easy Integration: The device is designed for straightforward integration into existing systems, with minimal hardware configuration required, making it a user-friendly option for system designers and manufacturers.

Applications

The versatility of the USB4916T-I/9JXVBA makes it suitable for a broad spectrum of applications. It can be integrated into:

  • Desktop and laptop computers for expanded USB connectivity
  • Docking stations that require multiple USB connections
  • Monitors with built-in USB hubs
  • Embedded systems that need to interface with various USB peripherals

Technical Specifications

The USB4916T-I/9JXVBA operates within an industrial temperature range and is compliant with USB 2.0 specifications. Its 64-TQFP packaging ensures a compact footprint, making it suitable for designs where space is at a premium.

In summary, the USB4916T-I/9JXVBA from Microchip Technology is a robust, high-performance USB hub controller that offers an excellent solution for expanding USB capabilities in a wide array of electronic devices. Its ease of integration, energy efficiency, and multi-port functionality make it an essential component for modern digital connectivity needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess