EN
  • EN
  • DE

USB5744-I/2G

Part No USB5744-I/2G
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Supply Voltage (V) 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Family Part Number USB5744
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1278344-USB5744-I/2G
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian USB5744-I/2G CAD Model

Description

The USB5744-I/2G is a versatile and high-performance USB 3.0 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to support the increasing demand for USB connectivity, this product offers an efficient solution for expanding USB capabilities in various applications.

Key Features

  • USB 3.0 Compliance: The USB5744-I/2G is fully compliant with the SuperSpeed USB 3.0 specification, offering data transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0.
  • Port Expansion: This hub controller features four downstream ports, enabling the connection of multiple devices simultaneously, making it ideal for use in desktops, notebooks, docking stations, monitors, and embedded systems.
  • High Integration: It integrates key features such as 2C/SPI for expanded functionality and battery charging support, providing a one-chip solution that reduces design complexity and cost.
  • Energy Efficiency: With built-in power management, including multi-transaction translators (MTTs) and low-power states, the USB5744-I/2G ensures energy-efficient operation, which is crucial for portable and battery-powered devices.

Performance and Flexibility

The USB5744-I/2G is designed for optimal performance and flexibility. It supports individual port power control and over-current sensing, which enhances the safety and reliability of the connected devices. Additionally, its configurable port settings allow for tailored solutions to meet specific design requirements.

Applications

This hub controller is suitable for a wide range of applications, including:

  • Desktop and notebook PCs
  • Tablets and mobile devices
  • Docking stations
  • Monitors and displays with USB hub functionality
  • Peripheral sharing devices
  • Embedded systems

In summary, the Microchip Technology USB5744-I/2G is a robust USB hub controller that offers high-speed data transfer, port expansion, and energy-efficient operation. Its integration and flexibility make it an excellent choice for developers looking to enhance USB connectivity in their products.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5923 $50.5153
27+ $3.7681 $101.7387
42+ $3.6503 $153.3126
57+ $3.5326 $201.3582
74+ $3.4148 $252.6952
98+ $3.0616 $300.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess