EN
  • EN
  • DE

MC74ACT240

Part No MC74ACT240
Manufacturer ON Semiconductor
Description OCTAL BUFFER/LINE DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219247-MC74ACT240
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT240 CAD Model

Description

ON Semiconductor MC74ACT240 Octal Buffer/Line Driver

The ON Semiconductor MC74ACT240 is a high-performance, octal buffer and line driver designed to interface with 8-bit microprocessors and bus-oriented systems. This integrated circuit is a part of the high-speed ACT family, which is known for its robust performance and compatibility with TTL levels. The MC74ACT240 is characterized by its versatility, as it offers both inverting and non-inverting buffer capabilities.

Constructed with BiCMOS technology, the MC74ACT240 provides optimal speed-power combination which makes it suitable for a variety of demanding applications. The device features octal non-inverting buffers with 3-state outputs, allowing for high-speed operation while driving heavily loaded bus lines or buffer memory address registers. This functionality also enables the device to be used in systems that require high drive capacity and minimal power consumption.

The MC74ACT240 has two active-low output enable inputs, which allow for easier control of the device. When the output enable inputs are held high, the outputs are in a high impedance state, which is essential for bus-oriented systems. This feature ensures that multiple devices can share a common bus line without interference.

The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with most 5V systems, and it is guaranteed to be over the full temperature range of -55°C to 125°C. The MC74ACT240's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

ON Semiconductor's MC74ACT240 is available in a variety of packages, including the 20-lead PDIP, SOIC, and TSSOP, providing flexibility for different PCB layouts and assembly processes. The MC74ACT240 is a reliable choice for designers who require a high-speed, low-power octal buffer/line driver for their digital systems.

Overall, the MC74ACT240 from ON Semiconductor is an essential component for those looking to enhance their digital systems with a robust, high-performance buffer and line driver solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess