EN
  • EN
  • DE

LPC1778FBD144K

Part No LPC1778FBD144K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC17xx
Package Tray
Number of I/O 109
Family Name LPC1778
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-LPC1778FBD144K, 935291591557
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852239-LPC1778FBD144K
Ultra Librarian 3D Model Ultra Librarian LPC1778FBD144K CAD Model

Description

NXP LPC1778FBD144K Microcontroller

The NXP LPC1778FBD144K is a high-performance microcontroller that belongs to the LPC1700 series, designed for embedded applications requiring a blend of low power consumption, advanced features, and high-level performance. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 120 MHz, offering the power and flexibility needed for complex and demanding applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 120 MHz.
  • Memory: 512 KB of on-chip flash memory, 96 KB of SRAM, and 4 KB of EEPROM, providing ample space for application code and data storage.
  • Digital Peripherals: Includes GPIO, timers, UART, CAN, SPI, I2C, and PWM for versatile interfacing and control capabilities.
  • Analog Peripherals: Features an 8-channel 12-bit ADC, 10-bit DAC, and temperature sensor for accurate analog signal processing.
  • Package: Supplied in a 144-pin LQFP package, which is ideal for space-constrained applications.
  • Connectivity: Offers Ethernet, USB 2.0 Device/Host/OTG, and CAN 2.0B for comprehensive communication options.
  • Advanced Control: Motor control PWM and Quadrature Encoder Interface for high-precision motor control applications.
  • System Control: Memory Protection Unit (MPU) and Nested Vectored Interrupt Controller (NVIC) for enhanced system integrity and response.

Applications:

The LPC1778FBD144K is ideal for a wide range of applications, including industrial control, medical systems, e-vehicle systems, and networking. Its robust set of features and connectivity options make it a versatile choice for designers looking to implement advanced functionalities in their systems.

Development Support:

NXP provides extensive support for the LPC1778FBD144K with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). This ensures a smooth development process from prototype to production.

With its powerful ARM Cortex-M3 core, extensive memory resources, and broad range of peripherals, the LPC1778FBD144K is a highly capable microcontroller that can meet the needs of sophisticated and multi-faceted embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2166 $51.0830
11+ $9.5700 $105.2700
17+ $9.2467 $157.1939
24+ $8.6000 $206.4000
31+ $8.2767 $256.5777
38+ $7.9534 $302.2292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess